Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Contact Configuration | SPDT |
---|---|
Contact Current | 8A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Supply Voltage Max | 440VAC |
Phase Type | 3 Phase |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 84892299?
Additional datasheets, footprints and schematics for 84892299 are listed on our Part Details page. You can also find images and similar parts to 84892299 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84892299 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84892299 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84892299 fall under?
The 84892299 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to 84892299 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84892299 you can contact the distributor directly for product support, shipping queries etc.
Is the 84892299 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84892299 have stock available?
There is no stock from authorised distributors for 84892299.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84892299 often in real-time on the comparison pages.
What if I can't find stock of 84892299?
You can fill out our help required form which you can use to request a quote for 84892299 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.