Status: | Unknown |
---|---|
Series: | H3USN Series |
RoHS: | Compliant |
Product Range | H3USN Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250V |
Supply Voltage Max | 277VAC |
Carry Current | 5A |
RoHS Compliant | Yes |
Phase Monitoring Relay, SPdT, Screw Terminal, 5 A, 277VAC, H3USN Series | Crouzet 84873221 | RS Americas |
Phase Monitoring Relay, Dpdt, 332Vac | Newark Electronics |
Crouzet Voltage Monitoring Relay, 332V, 2CO | Distrelec |
Where can I find additional details, specifications and documents for a 84873221?
Additional datasheets, footprints and schematics for 84873221 are listed on our Part Details page. You can also find images and similar parts to 84873221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84873221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84873221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84873221 fall under?
The 84873221 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to 84873221 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84873221 you can contact the distributor directly for product support, shipping queries etc.
Is the 84873221 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84873221 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for 84873221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84873221 often in real-time on the comparison pages.
What if I can't find stock of 84873221?
You can fill out our help required form which you can use to request a quote for 84873221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.