Status: | Unknown |
---|---|
Series: | ENRM Series |
RoHS: | Compliant |
Response Time | 500ms |
---|---|
Power Consumption | 5VA |
Product Range | ENRM Series |
Contact Configuration | SPDT |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Time Max | 5s |
RoHS Compliant | Yes |
Liquid Level Control Relay, DIN Rail, SPDT, 8A, 240VAC, ENRM Series | Crouzet 84870210 | RS Americas |
Crouzet Level Monitoring Relay 250Ohm 1CO 240V DIN Rail Mount C-Lynx | Distrelec |
Module: level monitoring relay | Transfer Multisort Elektronik |
Liquid Level Monitoring Relay, Spdt, 5S, 24-240V | Newark Electronics |
Where can I find additional details, specifications and documents for a 84870210?
Additional datasheets, footprints and schematics for 84870210 are listed on our Part Details page. You can also find images and similar parts to 84870210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84870210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84870210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84870210 fall under?
The 84870210 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to 84870210 when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84870210 you can contact the distributor directly for product support, shipping queries etc.
Is the 84870210 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84870210 have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 84870210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84870210 often in real-time on the comparison pages.
What if I can't find stock of 84870210?
You can fill out our help required form which you can use to request a quote for 84870210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.