Status: | Unknown |
---|---|
Series: | ENR Series |
RoHS: | Compliant |
Prices starting from US$72.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.64
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$97.88
|
43
in stock
|
Buy Now | |
RS Americas
from US$76.02
|
21
in stock
|
Buy Now | |
element14
from US$96.84
|
9
in stock
|
Buy Now | |
Farnell
from US$75.23
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$91.88
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$148.82
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.27
|
5
in stock
|
Buy Now | |
Distrelec
from US$85.89
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$91.88
|
2
in stock
|
Buy Now |
Response Time | 500ms |
---|---|
Power Consumption | 5VA |
Product Range | ENR Series |
Contact Configuration | SPDT |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
RoHS Compliant | Yes |
Liquid Level Monitoring Relay, Spdt, 24-240V | Newark Electronics |
ENR Level Control Relay 24-240VAC | RS |
Level Control Monitoring Relay with CO Contacts, 24 - 240 V ac/dc | Crouzet 84870200 | RS Americas |
FLUID LEVEL CONTROLLER, 5VA | element14 |
LIQUID LEVL CNTRL RELY,ENR, 24-240VUC,DIN RAIL MT 22.5MM | Heilind Electronics |
Level Controllers 24-240VAC LIQ LVL CTRL | Rapid Electronics |
Module: level monitoring relay | Transfer Multisort Elektronik |
Crouzet Level Monitoring Relay 5kOhm 1CO 240V DIN Rail Mount C-Lynx | Distrelec |
Where can I find additional details, specifications and documents for a 84870200?
Additional datasheets, footprints and schematics for 84870200 are listed on our Part Details page. You can also find images and similar parts to 84870200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84870200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84870200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84870200 fall under?
The 84870200 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to 84870200 when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84870200 you can contact the distributor directly for product support, shipping queries etc.
Is the 84870200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84870200 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 84870200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84870200 often in real-time on the comparison pages.
What if I can't find stock of 84870200?
You can fill out our help required form which you can use to request a quote for 84870200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.