Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 12V |
Angle of Throw | 45° |
Keylock Switches SPST 20A @ 12VDC 2 POSITION FLAT KEY | Sager |
Key Switch, 2 Position, Screw Terminals, Off-On, 84000 Series | Honeywell 84828-07 | RS Americas |
Switch Key 2 Position Off-On | RS |
Key Operated Switch, Spst, 20A, 12V | Newark Electronics |
KEYLOCK SW SPST 20A 12 VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 84828-07?
Additional datasheets, footprints and schematics for 84828-07 are listed on our Part Details page. You can also find images and similar parts to 84828-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84828-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84828-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84828-07 fall under?
The 84828-07 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84828-07 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84828-07 you can contact the distributor directly for product support, shipping queries etc.
Is the 84828-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84828-07 have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and TTI Europe have stock available or on a lead time for 84828-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84828-07 often in real-time on the comparison pages.
What if I can't find stock of 84828-07?
You can fill out our help required form which you can use to request a quote for 84828-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.