Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Support Type | Dual Side Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 15.9mm |
External Width | 7.1mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
MULTICOMP 8476-0426 | Rapid Electronics |
Fasteners, Spacers/Standoffs | Newark Electronics |
PCB SPACER SUPPORT, 15.9MM, NYLON 6.6 | Farnell |
Where can I find additional details, specifications and documents for a 8476-0426?
Additional datasheets, footprints and schematics for 8476-0426 are listed on our Part Details page. You can also find images and similar parts to 8476-0426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8476-0426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8476-0426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8476-0426 fall under?
The 8476-0426 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet.
Can I view similar or alternative parts?
You can view similar parts to 8476-0426 when available in the Spacers & Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8476-0426 you can contact the distributor directly for product support, shipping queries etc.
Is the 8476-0426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8476-0426 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8476-0426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8476-0426 often in real-time on the comparison pages.
What if I can't find stock of 8476-0426?
You can fill out our help required form which you can use to request a quote for 8476-0426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.