Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Height | 9.5mm |
---|---|
External Diameter | 6mm |
Spacer Material | - |
Product Range | - |
Body Diameter | 6mm |
Bore Size | 9.5mm |
For Use With | T-1 3/4 LEDs |
Overall Length | 9.5mm |
Wire Diameter | 6mm |
Led Spacer | Newark Electronics |
Where can I find additional details, specifications and documents for a 8476-0440?
Additional datasheets, footprints and schematics for 8476-0440 are listed on our Part Details page. You can also find images and similar parts to 8476-0440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8476-0440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8476-0440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8476-0440 fall under?
The 8476-0440 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8476-0440 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8476-0440 you can contact the distributor directly for product support, shipping queries etc.
Is the 8476-0440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8476-0440 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 8476-0440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8476-0440 often in real-time on the comparison pages.
What if I can't find stock of 8476-0440?
You can fill out our help required form which you can use to request a quote for 8476-0440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.