Status: | Unknown |
---|---|
Series: | 84700 Series |
RoHS: | Unknown |
Prices starting from US$7.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.95
|
4
in stock
|
Buy Now | |
TTI Europe
from US$7.32
|
4,110
in stock
|
Buy Now | |
Heilind Electronics
from US$12.06
|
2,664
in stock
|
Buy Now | |
RS Americas
from US$9.98
|
966
in stock
|
Buy Now | |
Newark Electronics
from US$13.69
|
627
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.06
|
533
in stock
|
Buy Now | |
element14
from US$11.74
|
133
in stock
|
Buy Now | |
Farnell
from US$11.74
|
133
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$10.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Accessory Type | Dust Cover |
---|---|
For Use With | Bayonet Style Latch Connectors |
Connector Body Material | PET (Polyester) Body |
Product Range | 84700 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Flammability Rating | UL94V-0 |
Material | PA Polyamide (Nylon) PBT Polyester TPE Thermo Plastic Elastomer |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
DUST COVER FOR BAYONET-STYLE | TTI Europe |
ASSEMBLY DUST COVER RJ-45 | Heilind Electronics |
Dust Cover Circular Sealed 84700 Series ELV and RoHS Compliant | Molex Woodhead/Brad 84700-0003 | RS Americas |
Dust Cover, Polyester | Newark Electronics |
Dust Cover for Bayonet Latch Connector | RS |
Connector Accessories Dust Cover Bag | Avnet Abacus |
Dust Cover for Bayonet-Style Latch Connector, Black, with Black Nitrile Seal | Power and Signal Group |
Where can I find additional details, specifications and documents for a 84700-0003?
Additional datasheets, footprints and schematics for 84700-0003 are listed on our Part Details page. You can also find images and similar parts to 84700-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84700-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84700-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84700-0003 fall under?
The 84700-0003 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84700-0003 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84700-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 84700-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84700-0003 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS Americas, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 84700-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84700-0003 often in real-time on the comparison pages.
What if I can't find stock of 84700-0003?
You can fill out our help required form which you can use to request a quote for 84700-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.