Status: | Unknown |
---|---|
Series: | 84700 Series |
RoHS: | Unknown |
Prices starting from US$13.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.16
|
No stock
|
Buy Now | |
Heilind Electronics
from US$27.55
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$25.15
|
232
in stock
|
Buy Now | |
Chip One Stop
from US$34.90
|
144
in stock
|
Buy Now | |
RS Americas
from US$23.17
|
134
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.55
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$27.04
|
19
in stock
|
Buy Now | |
element14
from US$26.77
|
19
in stock
|
Buy Now | |
Farnell
from US$13.91
|
19
in stock
|
Buy Now | |
Distrelec
from US$16.60
|
12
in stock
|
Buy Now | |
Avnet America
from US$18.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | IP67 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | 84700 Series |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 20mohm |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Flammability Rating | UL94V-0 |
Gender | Plug |
IP / NEMA Rating | IP67 |
Insulation Resistance | 500Mohm |
No. of Contacts | 8Contacts, 8 Contact |
No. of Mating Cycles | 500 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 125V |
Withstand Voltage | 1000V |
FIELD ATTACHABLE PLUG KIT RJ- 5 | Heilind Electronics |
Molex 847000002 | Rapid Electronics |
RJ45 Connector Plug Field Wired Straight 8 Cond Round Cable 84700 Series | Molex Woodhead/Brad 84700-0002 | RS Americas |
Plug, Rj45, Field, Wired | Newark Electronics |
PLUG, RJ45, FIELD, WIRED | element14 |
Molex Circular Ethernet Connector, Plug, Straight, Shielded, Ports - 1 | Distrelec |
Industrial RJ45 Cat 5e Male | RS |
FLD ATTACH PLUG KIT RJ-45 | Avnet America |
Field-Attachable Plug Kit, RJ-45 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 84700-0002?
Additional datasheets, footprints and schematics for 84700-0002 are listed on our Part Details page. You can also find images and similar parts to 84700-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84700-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84700-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84700-0002 fall under?
The 84700-0002 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84700-0002 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84700-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 84700-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84700-0002 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 84700-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84700-0002 often in real-time on the comparison pages.
What if I can't find stock of 84700-0002?
You can fill out our help required form which you can use to request a quote for 84700-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.