Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
from US$1.16
|
-
|
Buy Now | |
TE Store
from US$1.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Thickness | .2µm, 7.87µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 25A |
Contact Classification | Power |
Contact Type | Tab |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .118 – .15in, 3 – 3.8mm |
Wire Size | 1.23 – 2.27mm², 16 – 14AWG |
Overall Length | 37.9mm, 1.49in |
Operating Voltage | 630VDC, 630VAC |
Wire Range Mark | S |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact, Pin, 16-14Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 84696-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Dynamic 5000 PCB Conn Contact, Male, Crimp, Gold over Nickel Plating 14 to 16 AWG | TE Connectivity 84696-1 | RS Americas |
CONTACT, PIN, 16-14AWG, CRIMP | element14 |
Special Order: D5000 TAB CONT S LONG REEL AU PLATING Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 84696-1 | Internal Number: 84696-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 84696-1?
Additional datasheets, footprints and schematics for 84696-1 are listed on our Part Details page. You can also find images and similar parts to 84696-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84696-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84696-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84696-1 fall under?
The 84696-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 84696-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84696-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 84696-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84696-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for 84696-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84696-1 often in real-time on the comparison pages.
What if I can't find stock of 84696-1?
You can fill out our help required form which you can use to request a quote for 84696-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.