Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 160 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | .5A |
Stack Height | .394in, 6mm, 10mm, .709in, 14mm, 18mm, .236in, .551in |
コネクタの高さ | 6mm |
Connector Height | 6mm, .236in |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Termination Resistance | 30mΩ |
Housing Color | Natural |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
Housing Material | Bright |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Positioning Bosses |
Locating Post Length | .5mm, .02in |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 6 |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Packaging Reel Diameter | .5in |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Where can I find additional details, specifications and documents for a 84615-8?
Additional datasheets, footprints and schematics for 84615-8 are listed on our Part Details page. You can also find images and similar parts to 84615-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84615-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84615-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84615-8 fall under?
The 84615-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 84615-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84615-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 84615-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84615-8 have stock available?
There is no stock from authorised distributors for 84615-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84615-8 often in real-time on the comparison pages.
What if I can't find stock of 84615-8?
You can fill out our help required form which you can use to request a quote for 84615-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.