Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
845261-000,
1196594-1 |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.97
|
14,318
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
14,318
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
14,318
in stock
|
Buy Now | |
Farnell
from US$5.51
|
11,460
in stock
|
Buy Now | |
TTI Europe
from US$2.13
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
Sager
from US$1.25
|
-
|
Buy Now |
Lead Stranding | Stranded |
---|---|
Lead Plating Material | Tin |
Lead Color | White/Black |
Pre-Installed Lead Type | AS22759/32 |
Pre-Installed Lead | Yes |
Pre-Installed Lead Wire Size | .38mm², 754CMA, 22AWG |
Expanded Inside Diameter (Min) | 1.9mm, .075in |
Recovered Inside Diameter (Max) | .9mm, .075in |
Jacket Outside Diameter | 1.9mm, .075in |
Overall Length | 16.5mm, .65in |
Shield Outside Diameter (Min) | .035in, .9mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | RT-1404 |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Solder Sleeves&Shield Tubing ST63-1-55-22-90 | Rapid Electronics |
TE Connectivity ST63-1-55-22-90 Solder Sleeves & Shield | Distrelec |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Sleeve | Avnet America |
Solder Sleeves & Shield Tubing ST63-1-55-22-90 | Sager |
Where can I find additional details, specifications and documents for a 845261-000?
Additional datasheets, footprints and schematics for 845261-000 are listed on our Part Details page. You can also find images and similar parts to 845261-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 845261-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 845261-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 845261-000 fall under?
The 845261-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 845261-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 845261-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 845261-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 845261-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 845261-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 845261-000 often in real-time on the comparison pages.
What if I can't find stock of 845261-000?
You can fill out our help required form which you can use to request a quote for 845261-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.