Status: | Unknown |
---|---|
Series: | MEG-Array Series |
RoHS: | Unknown |
Prices starting from US$9.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.44
|
No stock
|
Buy Now | |
RS Americas
from US$13.55
|
88
in stock
|
Buy Now | |
Heilind Electronics
-
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
7
in stock
|
Buy Now | |
element14
from US$17.42
|
-
|
Buy Now | |
Avnet Asia
from US$13.18
|
-
|
Buy Now | |
TTI Europe
from US$14.04
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MEG-Array Series |
---|---|
No. of Contacts | 200Contacts |
Gender | Plug |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 10Rows |
Row Pitch | 1.27mm |
Conn Rect. Plug BGA 200 Pos 1.27mmx 1.27mm Array Meg-Array Lead-Free | Amphenol FCI (Amphenol CS) 84516-102LF | RS Americas |
MEG-ARRAY LEAD FREE-200 POS PLUG 0MM W/CAP | Heilind Electronics |
PLUG, BGA, 200WAY | element14 |
Conn Board to Board PL 200 POS 1.27mm Solder ST SMD T/R | Avnet Asia |
MEG-ARRAY 200POS PLUG 30GOLD | TTI Europe |
Stacking Connector, Plug, 200 Position, 1.27Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 84516-102LF?
Additional datasheets, footprints and schematics for 84516-102LF are listed on our Part Details page. You can also find images and similar parts to 84516-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84516-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84516-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84516-102LF fall under?
The 84516-102LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84516-102LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84516-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 84516-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84516-102LF have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, element14 and Avnet Asia have stock available or on a lead time for 84516-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84516-102LF often in real-time on the comparison pages.
What if I can't find stock of 84516-102LF?
You can fill out our help required form which you can use to request a quote for 84516-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.