84-5131.2B40 Switches & Relays by EAO

SWITCH EMERGENCY-STOP, 1NC+1NO, ILLUMINATED RED LED, CABLE 300MM, GREEN INDICATION RING

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$47.90

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$47.90
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

EStop, 32mm, 1NC+1NO, MAINT, Twist-Unlock, Red LED, Green Ring, 5A,250VAC, Ribbon | EAO 84-5131.2B40 | RS Americas
Switch Emergency-Stop, 1Nc+1No, Illuminated Red Led, Cable 300Mm, Green Indication Ring |Eao 84-5131.2B40 | Newark Electronics
Not-Aus 1Ö/1S FB Kabel bel. Ring grün | Boersig
EAO Switch emergency-stop, 1NC+1NO, illuminated red LED, cable 300mm, green indication ring | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 84-5131.2B40?

Additional datasheets, footprints and schematics for 84-5131.2B40 are listed on our Part Details page. You can also find images and similar parts to 84-5131.2B40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 84-5131.2B40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-5131.2B40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 84-5131.2B40 fall under?

The 84-5131.2B40 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 84-5131.2B40 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 84-5131.2B40 you can contact the distributor directly for product support, shipping queries etc.

Is the 84-5131.2B40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 84-5131.2B40 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Boersig and Sager have stock available or on a lead time for 84-5131.2B40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 84-5131.2B40 often in real-time on the comparison pages.

What if I can't find stock of 84-5131.2B40?

You can fill out our help required form which you can use to request a quote for 84-5131.2B40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay