Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.32
|
266
in stock
|
Buy Now | |
Heilind Electronics
-
|
187
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
62
in stock
|
Buy Now | |
element14
from US$20.33
|
-
|
Buy Now | |
TTI Europe
from US$18.98
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 100Contacts |
Gender | Receptacle |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 10Rows |
Row Pitch | 1.27mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
Contact Termination | Surface Mount Vertical |
Current Rating | 0.45A |
External Length / Height | 18.7mm |
External Width | 17.34mm |
Insulation Resistance | 1000Mohm |
Insulator Material | PET (Polyester) |
Lead Spacing | 1.27mm |
No. of Mating Cycles | 50 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 200V |
Conn, Stacking, Rcpt, 100Pos, 10Row | Newark Electronics |
MEG-ARRAY LEAD FREE-100 POS RECP4MM W/CAP | Heilind Electronics |
RECEPTACLE, BGA, 100WAY | element14 |
MEG-ARRAY 100POS RECPT | TTI Europe |
Conn Board to Board RCP 100 POS 1.27mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 84513-101LF?
Additional datasheets, footprints and schematics for 84513-101LF are listed on our Part Details page. You can also find images and similar parts to 84513-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84513-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84513-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84513-101LF fall under?
The 84513-101LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84513-101LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84513-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 84513-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84513-101LF have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, element14 and TTI Europe have stock available or on a lead time for 84513-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84513-101LF often in real-time on the comparison pages.
What if I can't find stock of 84513-101LF?
You can fill out our help required form which you can use to request a quote for 84513-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.