Status: | Unknown |
---|---|
Series: | MEG-Array Series |
RoHS: | Unknown |
Prices starting from US$11.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.03
|
547
in stock
|
Buy Now | |
Avnet America
from US$13.77
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
347
in stock
|
Buy Now | |
Newark Electronics
from US$18.32
|
174
in stock
|
Buy Now | |
element14
from US$16.62
|
174
in stock
|
Buy Now | |
Farnell
from US$17.72
|
174
in stock
|
Buy Now | |
RS Americas
from US$15.02
|
57
in stock
|
Buy Now | |
Heilind Electronics
-
|
187
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
62
in stock
|
Buy Now | |
Future Electronics
from US$15.88
|
-
|
Buy Now | |
TTI Europe
from US$13.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MEG-Array Series |
---|---|
No. of Contacts | 100Contacts |
Gender | Plug |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 10Rows |
Row Pitch | 1.27mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
Current Rating | 0.45A |
External Length / Height | 18.7mm |
External Width | 17.34mm |
Insulation Resistance | 1000Mohm |
Insulator Material | PET (Polyester) |
Lead Spacing | 1.27mm |
No. of Mating Cycles | 50 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 200V |
Conn Board to Board PL 100 POS 1.27mm Solder ST SMD T/R | Avnet America |
MEG-ARRAY 100 POS PLUG -0MM 30-AU W/CAP | RS |
Stacking Board Connector, Bga, Meg-Array Series, Plug, 1.27 Mm, 100, Surface Mount Rohs Compliant: Yes |Amphenol Communications Solutions 84512-102LF | Newark Electronics |
PLUG, BGA, SMT, 100WAY | element14 |
Conn | RS Americas |
MEG-ARRAY LEAD FREE-100 POS PLUG 0MM W/CAP | Heilind Electronics |
MEG-ARRAY 100POS BGA PLUG | TTI Europe |
Where can I find additional details, specifications and documents for a 84512-102LF?
Additional datasheets, footprints and schematics for 84512-102LF are listed on our Part Details page. You can also find images and similar parts to 84512-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84512-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84512-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84512-102LF fall under?
The 84512-102LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84512-102LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84512-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 84512-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84512-102LF have stock available?
Authorised distributors including Avnet America, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 84512-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84512-102LF often in real-time on the comparison pages.
What if I can't find stock of 84512-102LF?
You can fill out our help required form which you can use to request a quote for 84512-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.