Status: | Unknown |
---|---|
Series: | XRC 84506 Series |
RoHS: | Unknown |
Prices starting from US$5.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.18
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$5.82
|
40
in stock
|
Buy Now | |
Distrelec
from US$21.83
|
40
in stock
|
Buy Now | |
element14
from US$15.08
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$15.49
|
-
|
Buy Now | |
Avnet America
from US$5.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | XRC 84506 Series |
---|---|
Shell Type | Solid Shell Straight Receptacle |
For Use With | Molex XRC 84525 Series Sealed Socket Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Connector Shell Size | 24 |
SVHC | No SVHC (15-Jan-2019) |
Molex XRC Sealed Receptacle with Socket Insert Shell Size 24 31 Circuits without Collar | Distrelec |
CIRCULAR HOUSING, RCPT, SIZE 24, CRIMP | element14 |
Shell 24-31 Ckt Recpt W/Socket/Molex |Molex 84506-0001 | Newark Electronics |
Conn Housing F 31 POS Crimp ST Panel Mount Tray | Avnet America |
XRCâ„¢ Sealed Receptacle with Socket Insert, Shell Size 24, 31 Circuits, without Collar | Power and Signal Group |
Where can I find additional details, specifications and documents for a 84506-0001?
Additional datasheets, footprints and schematics for 84506-0001 are listed on our Part Details page. You can also find images and similar parts to 84506-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84506-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84506-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84506-0001 fall under?
The 84506-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 84506-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84506-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 84506-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84506-0001 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 84506-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84506-0001 often in real-time on the comparison pages.
What if I can't find stock of 84506-0001?
You can fill out our help required form which you can use to request a quote for 84506-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.