Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 300Contacts |
Gender | Receptacle |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 10Rows |
Row Pitch | 1.27mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
Contact Termination | Surface Mount Vertical |
Current Rating | 0.45A |
External Length / Height | 44.1mm |
External Width | 17.34mm |
Insulation Resistance | 1000Mohm |
Insulator Material | PET (Polyester) |
Lead Spacing | 1.27mm |
No. of Mating Cycles | 50 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 200V |
RECEPTACLE, BGA, 300WAY | element14 |
Stacking Connector, Receptacle, 300 Position, 1.27Mm | Newark Electronics |
Conn MEG Array RCP 300 POS 1.27mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 84502-101LF?
Additional datasheets, footprints and schematics for 84502-101LF are listed on our Part Details page. You can also find images and similar parts to 84502-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84502-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84502-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84502-101LF fall under?
The 84502-101LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84502-101LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84502-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 84502-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84502-101LF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 84502-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84502-101LF often in real-time on the comparison pages.
What if I can't find stock of 84502-101LF?
You can fill out our help required form which you can use to request a quote for 84502-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.