Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
13,878
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
13,878
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
13,878
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
13,878
in stock
|
Buy Now | |
Carlton-Bates
-
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$76.71
|
-
|
Buy Now | |
TE Store
from US$1.01
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 150µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 150µin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | Without |
Mating Alignment | Without |
Circuit Application | Signal |
Cable Entry | Vertical |
Packaging Method | Tube |
Packaging Quantity | 13 |
実装方法 | Tube |
Connector System | Wire-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Wire/Cable Type | FFC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Termination Post & Tail Length | .155in, 3.94mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ffc & Fpc Connectors 12Pos Zif 100 Centerline |Amp Te Connectivity 84501-1 | Newark Electronics |
FFC&FPC Connectors 12POS ZIF 100 CENTERLINE | Rapid Electronics |
TE Connectivity 12POS ZIF 100 CENTERLINE FFC/FPC Connect | Distrelec |
Special Order: 12POS ZIF 100 CENTERLINE FFC Connector Product Type: Connector Assembly Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Connector Assembly Wire-to-Board 12 2.54 mm | Ffc Connector | Part Number: 84501-1 | Internal Number: 84501-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 84501-1?
Additional datasheets, footprints and schematics for 84501-1 are listed on our Part Details page. You can also find images and similar parts to 84501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84501-1 fall under?
The 84501-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84501-1 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 84501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84501-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Carlton-Bates have stock available or on a lead time for 84501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84501-1 often in real-time on the comparison pages.
What if I can't find stock of 84501-1?
You can fill out our help required form which you can use to request a quote for 84501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.