Status: | Unknown |
---|---|
Series: | XRC 84501 Series |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.81
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
97
in stock
|
Buy Now | |
Distrelec
from US$14.28
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
44
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
14
in stock
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
element14
from US$12.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | XRC 84501 Series |
---|---|
Shell Type | Solid Shell Straight Plug |
For Use With | Molex XRC 84524 Series Sealed Pin Contacts |
Connector Body Material | PET (Polyester) Glass Filled Body |
Connector Shell Size | 18 |
SVHC | No SVHC (15-Jan-2019) |
Molex Standard Circular Connector XRC 18SHELL | Distrelec |
Shell 18-14Ckt Plug W/Pin Blue W/Lip Rohs Compliant: Yes |Molex 84501-0001 | Newark Electronics |
SHELL 18-14CKT PLUG W/PIN BLU W/LIP | Heilind Electronics |
Conn Housing PL 14 POS Crimp ST Panel Mount Tray | Avnet America |
CIRCULAR HOUSING, PLUG, SIZE 18, CRIMP | element14 |
XRCâ„¢ Sealed Plug with Pin Insert, Shell Size 18, 14 Circuits, Blue Ring | Power and Signal Group |
Where can I find additional details, specifications and documents for a 84501-0001?
Additional datasheets, footprints and schematics for 84501-0001 are listed on our Part Details page. You can also find images and similar parts to 84501-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84501-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84501-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84501-0001 fall under?
The 84501-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 84501-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84501-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 84501-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84501-0001 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 84501-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84501-0001 often in real-time on the comparison pages.
What if I can't find stock of 84501-0001?
You can fill out our help required form which you can use to request a quote for 84501-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.