Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mezzanine Connector Type | Header |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 10Rows |
No. of Contacts | 300Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Plug |
RoHS Compliant | Yes |
Stacking Connector, Plug, 300 Position, 1.27Mm | Newark Electronics |
Conn High Density PL 300 POS 1.27mm Solder ST Thru-Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a 84500-202LF?
Additional datasheets, footprints and schematics for 84500-202LF are listed on our Part Details page. You can also find images and similar parts to 84500-202LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84500-202LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84500-202LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84500-202LF fall under?
The 84500-202LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84500-202LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84500-202LF you can contact the distributor directly for product support, shipping queries etc.
Is the 84500-202LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84500-202LF have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 84500-202LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84500-202LF often in real-time on the comparison pages.
What if I can't find stock of 84500-202LF?
You can fill out our help required form which you can use to request a quote for 84500-202LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.