Status: | Unknown |
---|---|
Series: | MEG-Array Series |
RoHS: | Unknown |
Product Range | MEG-Array Series |
---|---|
No. of Contacts | 300Contacts |
Gender | Plug |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 10Rows |
Row Pitch | 1.27mm |
Conn High Density PL 300 POS 1.27mm Solder ST Thru-Hole T/R | Avnet America |
Conn Rect. Plug BGA 300 Pos 1.27mmx 1.27mm Array Meg-Array Lead-Free | Amphenol FCI (Amphenol CS) 84500-102LF | RS Americas |
PLUG, BGA, 300WAY | element14 |
Stacking Connector, Plug, 300 Position, 1.27Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 84500-102LF?
Additional datasheets, footprints and schematics for 84500-102LF are listed on our Part Details page. You can also find images and similar parts to 84500-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84500-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84500-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84500-102LF fall under?
The 84500-102LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 84500-102LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84500-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 84500-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84500-102LF have stock available?
Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 84500-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84500-102LF often in real-time on the comparison pages.
What if I can't find stock of 84500-102LF?
You can fill out our help required form which you can use to request a quote for 84500-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.