Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.87
|
649
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
649
in stock
|
Buy Now | |
element14
from US$2.02
|
649
in stock
|
Buy Now | |
Heilind Electronics
from US$3.40
|
282
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.40
|
84
in stock
|
Buy Now | |
RS Americas
from US$3.13
|
24
in stock
|
Buy Now | |
Sager
from US$1.94
|
15
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
-
|
Buy Now | |
Carlton-Bates
from US$123.16
|
-
|
Buy Now |
For Use With | Keystone 3-1/8" Fans |
---|---|
Fan Frame Size | 80mm |
Fixing Centers | 71.37mm |
Guard Material | Carbon Steel |
Product Range | - |
Accessory Type | Finger Guard |
Colour | Chrome |
External Depth | 4.95mm |
External Height | 3" |
Finger Guard | Newark Electronics |
FAN/FINGER GUARD | Heilind Electronics |
Fan Guard, Fan Size 3.12in, Steel/Nickel Chrome | Keystone Electronics 8450 | RS Americas |
Fan Accessories Fan/Finger Guard 80mm Steel | Sager |
Metal Fan Guard for 3.12 (80 mm) Fans" | Future Electronics |
Where can I find additional details, specifications and documents for a 8450?
Additional datasheets, footprints and schematics for 8450 are listed on our Part Details page. You can also find images and similar parts to 8450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8450 fall under?
The 8450 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8450 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8450 you can contact the distributor directly for product support, shipping queries etc.
Is the 8450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8450 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 8450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8450 often in real-time on the comparison pages.
What if I can't find stock of 8450?
You can fill out our help required form which you can use to request a quote for 8450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.