Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Knife Type | Snap Off |
---|---|
Blade Material | - |
Blade Length | 165mm |
Blade Width | 18mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Width | 47mm |
Length | 172mm |
Where can I find additional details, specifications and documents for a 844.S18?
Additional datasheets, footprints and schematics for 844.S18 are listed on our Part Details page. You can also find images and similar parts to 844.S18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 844.S18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 844.S18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 844.S18 fall under?
The 844.S18 is listed under Tools & Maintenance > Hand Tools > Knives Multi Tools & Scissors.
Can I view similar or alternative parts?
You can view similar parts to 844.S18 when available in the Knives Multi Tools & Scissors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 844.S18 you can contact the distributor directly for product support, shipping queries etc.
Is the 844.S18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 844.S18 have stock available?
There is no stock from authorised distributors for 844.S18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 844.S18 often in real-time on the comparison pages.
What if I can't find stock of 844.S18?
You can fill out our help required form which you can use to request a quote for 844.S18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.