Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8447133001,
1-1196590-3 |
Prices starting from US$5.01
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$5.01
|
-
|
Buy Now |
Shield Material | Copper |
---|---|
Jacket Color | Black |
Shield Diameter | .062in, 1.57mm |
Conductor Material | Tin-Plated Copper |
Wire Color | Light Red |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter | .073in, 1.85mm |
Wire Diameter | .041in, 1.05mm |
Strand Size | 34AWG |
Conductor Diameter | .031in, .79mm |
Wire Size | .324mm², 22AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Round Braided, Jacketed |
Product Classification | Cable - Spec 99 and 100 |
Product Type | Cable |
Cable Type | Spec 99M |
Shielded | Yes |
Operating Temperature Range | -55 – 125°C |
Where can I find additional details, specifications and documents for a 8447133001?
Additional datasheets, footprints and schematics for 8447133001 are listed on our Part Details page. You can also find images and similar parts to 8447133001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8447133001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8447133001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8447133001 fall under?
The 8447133001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 8447133001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8447133001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8447133001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8447133001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 8447133001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8447133001 often in real-time on the comparison pages.
What if I can't find stock of 8447133001?
You can fill out our help required form which you can use to request a quote for 8447133001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.