Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3,191.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,191.00
|
No stock
|
Buy Now |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 6Conductor |
Wire Gauge | 22AWG |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
RoHS Compliant | Yes |
Unshielded Multiconductor Cable 6 Conductor 22/18Awg 1000Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 8446-U1000-60?
Additional datasheets, footprints and schematics for 8446-U1000-60 are listed on our Part Details page. You can also find images and similar parts to 8446-U1000-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8446-U1000-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8446-U1000-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8446-U1000-60 fall under?
The 8446-U1000-60 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 8446-U1000-60 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8446-U1000-60 you can contact the distributor directly for product support, shipping queries etc.
Is the 8446-U1000-60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8446-U1000-60 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8446-U1000-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8446-U1000-60 often in real-time on the comparison pages.
What if I can't find stock of 8446-U1000-60?
You can fill out our help required form which you can use to request a quote for 8446-U1000-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.