Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 22AWG |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Jacket Color | Chrome |
RoHS Compliant | Yes |
Multiconductor Cable, 2C, 22AWG, 7x30, TC, PVC ins, Chrome PVC jkt, CMG | Belden 8442 0601000 | RS Americas |
Electronic, 2 C #22 Str TC, PVC Ins, PVC | RS |
Unshielded Multiconductor Cable 2 Conductor 22Awg 1000Ft | Newark Electronics |
MULTICORE CABLE, 2CORE, 22AWG, 305M | element14 |
Speaker Cable 2-Pair 22 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 8442 0601000?
Additional datasheets, footprints and schematics for 8442 0601000 are listed on our Part Details page. You can also find images and similar parts to 8442 0601000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8442 0601000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8442 0601000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8442 0601000 fall under?
The 8442 0601000 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 8442 0601000 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8442 0601000 you can contact the distributor directly for product support, shipping queries etc.
Is the 8442 0601000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8442 0601000 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 8442 0601000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8442 0601000 often in real-time on the comparison pages.
What if I can't find stock of 8442 0601000?
You can fill out our help required form which you can use to request a quote for 8442 0601000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.