Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
1,928
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,928
in stock
|
Buy Now | |
element14
from US$0.32
|
1,928
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
605
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
369
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
275
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
-
|
Buy Now | |
Carlton-Bates
from US$0.58
|
-
|
Buy Now | |
Sager
from US$5.79
|
-
|
Buy Now |
Battery Sizes Accepted | PP3 (9V) |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Strap |
Battery Size Code | 9V |
Battery Terminals | Wire Leads |
Body Material | Polypropylene |
Lead Length | 4" |
Battery Strap, 9V, Wire Lead | Newark Electronics |
BATTERY STRAP, 9V, WIRE LEAD | element14 |
6F22 connector | Transfer Multisort Elektronik |
Battery Strap, Sheilded, I-Type, ABS, 4 in Leads, 26 AWG, Red/Black, 1 Cell, 9 V | Keystone Electronics 84-4 | RS Americas |
4 inch Wire Leads Shielded 9 V Battery Straps | Future Electronics |
BATTERY STRAPS 9V I-STYLE 4.00 | Rutronik |
Strap, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 84-4?
Additional datasheets, footprints and schematics for 84-4 are listed on our Part Details page. You can also find images and similar parts to 84-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-4 fall under?
The 84-4 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84-4 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 84-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-4 often in real-time on the comparison pages.
What if I can't find stock of 84-4?
You can fill out our help required form which you can use to request a quote for 84-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.