Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | UK |
---|---|
Convert To | UK Plug |
Current Rating | 13A |
Fuse Current | - |
Connector Colour | White |
Connector Body Material | - |
Voltage Rating VAC | 250V |
Product Range | - |
Output Current | 13A |
ADAPTOR, UNFUSED, 2WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 15.9mm |
Overall Length | 25.4mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Spacer/Standoff, Hex, Al, 6.4Mm X 15.9Mm | Newark Electronics |
Threaded Standoff, Aluminum, Clear Iridite, Male 8-32 | Carlton-Bates |
Standoffs & Spacers AL .625 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8428?
Additional datasheets, footprints and schematics for 8428 are listed on our Part Details page. You can also find images and similar parts to 8428 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8428 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8428 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8428 fall under?
The 8428 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Mains Converter Plugs.
Can I view similar or alternative parts?
You can view similar parts to 8428 when available in the Mains Converter Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8428 you can contact the distributor directly for product support, shipping queries etc.
Is the 8428 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8428 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 8428.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8428 often in real-time on the comparison pages.
What if I can't find stock of 8428?
You can fill out our help required form which you can use to request a quote for 8428 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.