Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Cold Shrink |
---|---|
Sleeving Material | EPDM Rubber (Ethylene Propylene Diene Monomer Rubber) |
Sleeving Colour | Black |
Internal Diameter | 35.1mm |
Length - Metric | 305mm |
RoHS Compliant | Yes |
Splice Insulating Kit | Carlton-Bates |
3M Cold Shrink Insulating Sleeve, 35.1mm, Black, EPDM Rubber | Distrelec |
Cold Shrink Insulator, 250400 kcmil (125200 mm) | 3M 8427-12 | RS Americas |
EPDM rubber coldshrink tubing,17.5mm dia | RS |
Cold Shrink Insulator/Sleeve, Str, 35.1Mm Id, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 8427-12?
Additional datasheets, footprints and schematics for 8427-12 are listed on our Part Details page. You can also find images and similar parts to 8427-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8427-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8427-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8427-12 fall under?
The 8427-12 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to 8427-12 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8427-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 8427-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8427-12 have stock available?
Authorised distributors including Carlton-Bates, Distrelec, RS Americas, RS and Newark Electronics have stock available or on a lead time for 8427-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8427-12 often in real-time on the comparison pages.
What if I can't find stock of 8427-12?
You can fill out our help required form which you can use to request a quote for 8427-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.