Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Impact Socket, 1" Drive, 2-3/16" | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Cold Shrink |
---|---|
Sleeving Material | EPDM Rubber (Ethylene Propylene Diene Monomer Rubber) |
Sleeving Colour | Black |
Internal Diameter | 30mm |
Length - Metric | 229mm |
RoHS Compliant | Yes |
EPDM rubber cold shrink tubing,13mm dia | RS |
Cold Shrink Insulator, 2/0 AWG250 kcmil (70125 mm), 8420 Series | 3M 8426-9 | RS Americas |
Where can I find additional details, specifications and documents for a 84269?
Additional datasheets, footprints and schematics for 84269 are listed on our Part Details page. You can also find images and similar parts to 84269 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84269 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84269 fall under?
The 84269 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 84269 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84269 you can contact the distributor directly for product support, shipping queries etc.
Is the 84269 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84269 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 84269.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84269 often in real-time on the comparison pages.
What if I can't find stock of 84269?
You can fill out our help required form which you can use to request a quote for 84269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.