Status: | Unknown |
---|---|
Series: | 8425 Series |
RoHS: | Unknown |
Sleeving / Tubing Type | Cold Shrink |
---|---|
Sleeving Material | EPDM Rubber (Ethylene Propylene Diene Monomer Rubber) |
Sleeving Colour | Black |
Internal Diameter | 21mm |
Length - Metric | 203mm |
Length - Imperial | 8" |
Product Range | 8425 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Sleeving |
Body Material | EPDM Rubber (Ethylene Propylene Diene Monomer Rubber) |
Cable Diameter Max | 21mm |
Cable Diameter Min | 10.2mm |
Colour | Black |
Dielectric Strength | 19100000V/m |
External Length / Height | 203mm |
Height | 203mm |
Length | 203mm |
Material | EPDM Rubber |
Cold Shrink Insulator, 21/0 AWG (3550mm), 8420 Series | 3M 8425-8 | RS Americas |
Sleeving, Cold Shrink, 20.8 Mm, Epdm Rubber (Ethylene Propylene Diene Monomer Rubber), Black Rohs Compliant: Yes |3M 8425-8 | Newark Electronics |
COLD SHRINK SLEEVE, EPDM, 21MM, BLK | element14 |
3M Cold Shrink Insulating Sleeve, 20.9mm, Black, EPDM Rubber | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8425-8?
Additional datasheets, footprints and schematics for 8425-8 are listed on our Part Details page. You can also find images and similar parts to 8425-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8425-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8425-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8425-8 fall under?
The 8425-8 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8425-8 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8425-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8425-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8425-8 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 8425-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8425-8 often in real-time on the comparison pages.
What if I can't find stock of 8425-8?
You can fill out our help required form which you can use to request a quote for 8425-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.