Status: | Unknown |
---|---|
Series: | 8424 Series |
RoHS: | Unknown |
Prices starting from US$16.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.97
|
36
in stock
|
Buy Now | |
RS Americas
from US$38.13
|
1,109
in stock
|
Buy Now | |
Newark Electronics
from US$16.27
|
70
in stock
|
Buy Now | |
element14
from US$18.68
|
70
in stock
|
Buy Now | |
Farnell
from US$20.64
|
70
in stock
|
Buy Now | |
Heilind Electronics
from US$36.83
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.83
|
1
in stock
|
Buy Now | |
Distrelec
from US$30.57
|
-
|
Buy Now |
Sleeving / Tubing Type | Cold Shrink |
---|---|
Sleeving Material | EPDM Rubber (Ethylene Propylene Diene Monomer Rubber) |
Sleeving Colour | Black |
Internal Diameter | 9.9mm |
Length - Metric | 203mm |
Length - Imperial | 8" |
Product Range | 8424 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Sleeving |
Body Material | EPDM Rubber (Ethylene Propylene Diene Monomer Rubber) |
Cable Diameter Max | 9.9mm |
Cable Diameter Min | 2.5mm |
Colour | Black |
Dielectric Strength | 19100000V/m |
External Length / Height | 203mm |
Height | 203mm |
Length | 203mm |
Material | EPDM Rubber |
Cold Shrink Insulator, 6 - 16 AWG, EPDMRubber, 2:1 Ratio, 1kV, 8420 Series | 3M 8424-8 | RS Americas |
Sleeving, Cold Shrink, 9.9 Mm, Epdm Rubber (Ethylene Propylene Diene Monomer Rubber), Black, 203 Mm Rohs Compliant: Yes |3M 8424-8 | Newark Electronics |
COLDSHRINK, 2.5-9.9MM DIA, 203MM | element14 |
EPDM rubber cold shrink tubing,3mm dia | RS |
7000006124 80610921928 COLD SHRINK *P60 | Heilind Electronics |
3M Cold Shrink Insulating Sleeve, 20.9mm, Black, EPDM Rubber | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8424-8?
Additional datasheets, footprints and schematics for 8424-8 are listed on our Part Details page. You can also find images and similar parts to 8424-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8424-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8424-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8424-8 fall under?
The 8424-8 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8424-8 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8424-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8424-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8424-8 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 8424-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8424-8 often in real-time on the comparison pages.
What if I can't find stock of 8424-8?
You can fill out our help required form which you can use to request a quote for 8424-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.