Status: | Unknown |
---|---|
Series: | Hex Aluminum Series |
RoHS: | Unknown |
Prices starting from US$0.81
Standoff Material | Aluminum |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female |
Body Length | 15.875mm |
Product Range | Hex Aluminum Series |
Overall Length | 15.875mm |
Spacer/Standoff, Hex Al 6.35Mm X 15.88Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female |
Body Length | 44.5mm |
Overall Length | 50.9mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Hex, M-F, Threaded 6-32, Length 1.75, Alum/Clear Iridite | Keystone Electronics 8424 | RS Americas |
Aluminum #6-32 Thread Hex Standoff | Future Electronics |
Threaded Standoff, Aluminum, Clear Iridite, Male 6-32 | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 8424?
Additional datasheets, footprints and schematics for 8424 are listed on our Part Details page. You can also find images and similar parts to 8424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8424 fall under?
The 8424 is listed under Abbatron Parts.
Can I view similar or alternative parts?
You can view similar parts to 8424 when available in the Abbatron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8424 you can contact the distributor directly for product support, shipping queries etc.
Is the 8424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8424 have stock available?
Authorised distributors including RS Americas, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 8424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8424 often in real-time on the comparison pages.
What if I can't find stock of 8424?
You can fill out our help required form which you can use to request a quote for 8424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.