Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Cold Shrink |
---|---|
Sleeving Material | EPDM Rubber (Ethylene Propylene Diene Monomer Rubber) |
Sleeving Colour | Black |
Internal Diameter | 14.3mm |
Length - Metric | 152mm |
RoHS Compliant | Yes |
Cold Shrink Insulator/Sleeve, Str, 4.3Mm Id, Black | Newark Electronics |
Cold Shrink Insulator 84236P, 64 AWG (1416 mm?) | 3M 8423-6P | RS Americas |
Where can I find additional details, specifications and documents for a 8423-6P?
Additional datasheets, footprints and schematics for 8423-6P are listed on our Part Details page. You can also find images and similar parts to 8423-6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8423-6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8423-6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8423-6P fall under?
The 8423-6P is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to 8423-6P when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8423-6P you can contact the distributor directly for product support, shipping queries etc.
Is the 8423-6P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8423-6P have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 8423-6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8423-6P often in real-time on the comparison pages.
What if I can't find stock of 8423-6P?
You can fill out our help required form which you can use to request a quote for 8423-6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.