Status: | Unknown |
---|---|
Series: | 84214 Series |
RoHS: | Unknown |
Product Range | 84214 Series |
---|---|
Switch Mounting | Panel |
Switch Terminals | Quick Connect Solder |
Output Code | Decade |
Readout | 0 to 9 |
SVHC | No SVHC (15-Jun-2015) |
Actuation Type | Rocker |
Actuator Type | Rocker |
External Depth | 26mm |
External Length / Height | 24mm |
External Width | 7.5mm |
Height | 22mm |
Overall Height | 24mm |
Overall Length | 16mm |
Panel Cutout Height | 22.5mm |
Panel Cutout Width | 22.5mm |
Panel Thickness Max | 3.5mm |
Pitch Spacing | 2mm |
Manual Switch, Thumbwheel Selector Switch, 8421 Series, 84214 M01 L N N S |Crouzet 84214010 | Newark Electronics |
Manual Switch, Thumbwheel Selector Switch, 8421 Series, 84214 M01 L N N S | Crouzet 84214010 | RS Americas |
SWITCH, DECADE | Farnell |
Where can I find additional details, specifications and documents for a 84214010?
Additional datasheets, footprints and schematics for 84214010 are listed on our Part Details page. You can also find images and similar parts to 84214010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84214010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84214010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84214010 fall under?
The 84214010 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84214010 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84214010 you can contact the distributor directly for product support, shipping queries etc.
Is the 84214010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84214010 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 84214010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84214010 often in real-time on the comparison pages.
What if I can't find stock of 84214010?
You can fill out our help required form which you can use to request a quote for 84214010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.