Status: | Unknown |
---|---|
Series: | 84211 Series |
RoHS: | Unknown |
Product Range | 84211 Series |
---|---|
Switch Mounting | Panel |
Switch Terminals | Quick Connect Solder |
Output Code | BCD |
Readout | 0 to 9 |
SVHC | No SVHC (15-Jun-2015) |
Actuation Type | Rocker |
Actuator Type | Rocker |
External Depth | 28.5mm |
External Length / Height | 33mm |
External Width | 10mm |
Height | 30.5mm |
Lead Spacing | 2.54mm |
Overall Height | 33mm |
Overall Length | 18.5mm |
Panel Cutout Height | 31mm |
Panel Cutout Width | 31mm |
Panel Thickness Max | 3.5mm |
Switch, Bcd Coded | Newark Electronics |
SWITCH, BCD CODED | element14 |
Manual Switch, Thumbwheel Selector Switch, 8421 Series, 84211 M02 L N N S | Crouzet 84211004 | RS Americas |
Where can I find additional details, specifications and documents for a 84211004?
Additional datasheets, footprints and schematics for 84211004 are listed on our Part Details page. You can also find images and similar parts to 84211004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84211004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84211004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84211004 fall under?
The 84211004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84211004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84211004 you can contact the distributor directly for product support, shipping queries etc.
Is the 84211004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84211004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 84211004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84211004 often in real-time on the comparison pages.
What if I can't find stock of 84211004?
You can fill out our help required form which you can use to request a quote for 84211004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.