Status: | Unknown |
---|---|
Series: | Hex Brass Series |
RoHS: | Unknown |
Standoff Material | Aluminum |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female |
Body Length | 3.175mm |
Product Range | Hex Brass Series |
Overall Length | 3.175mm |
Spacer, Hex, 6-32, 6.35Mm, Aluminium, Chromate | Newark Electronics |
Standoff | RS Americas |
SPACER, HEX, 6-32, 6.35MM, ALUMINIUM, CHROMATE | element14 |
Where can I find additional details, specifications and documents for a 8420T?
Additional datasheets, footprints and schematics for 8420T are listed on our Part Details page. You can also find images and similar parts to 8420T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8420T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8420T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8420T fall under?
The 8420T is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 8420T when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8420T you can contact the distributor directly for product support, shipping queries etc.
Is the 8420T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8420T have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 8420T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8420T often in real-time on the comparison pages.
What if I can't find stock of 8420T?
You can fill out our help required form which you can use to request a quote for 8420T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.