Status: | Unknown |
---|---|
Series: | Super Shield WB Series |
RoHS: | Unknown |
Coating Type | Water Based Nickel Conductive |
---|---|
Coating Applications | EMI / RFI Shielding |
Dispensing Method | Can |
Coating Colour | Grey |
Weight | - |
Product Range | Super Shield WB Series |
SVHC | 1-Methyl-2-pyrrolidone (NMP) (27-Jun-2018) |
Volume | 150ml |
Status: | Unknown |
---|---|
Series: | 841WB Series |
RoHS: | Compliant |
Coating Type | Water Based Nickel Conductive |
---|---|
Coating Applications | EMI / RFI Shielding |
Dispensing Method | Can |
Coating Colour | Grey |
Product Range | 841WB Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Super Shield Water Based Nickel Conductive Paint/5 Fl Oz Liquid |Mg Chemicals 841WB-150ML | Newark Electronics |
Conductive Coating, Super Shield Water Based Nickel,5 oz (150mL),Dark Gray, Can | MG Chemicals 841WB-150ML | RS Americas |
Where can I find additional details, specifications and documents for a 841WB-150ML?
Additional datasheets, footprints and schematics for 841WB-150ML are listed on our Part Details page. You can also find images and similar parts to 841WB-150ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 841WB-150ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 841WB-150ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 841WB-150ML fall under?
The 841WB-150ML is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 841WB-150ML when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 841WB-150ML you can contact the distributor directly for product support, shipping queries etc.
Is the 841WB-150ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 841WB-150ML have stock available?
Authorised distributors including element14, Newark Electronics and RS Americas have stock available or on a lead time for 841WB-150ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 841WB-150ML often in real-time on the comparison pages.
What if I can't find stock of 841WB-150ML?
You can fill out our help required form which you can use to request a quote for 841WB-150ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.