Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.5" |
I.D. Supplied - Metric | 12.7mm |
Shrink Tubing / Boot Colour | Natural |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
Heat Shrink Tubi100Ftng, 12.7Mm Id, Ptfe, Pack Of 25 4Ft Pieces | Newark Electronics |
Where can I find additional details, specifications and documents for a 8416-0894?
Additional datasheets, footprints and schematics for 8416-0894 are listed on our Part Details page. You can also find images and similar parts to 8416-0894 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8416-0894 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8416-0894 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8416-0894 fall under?
The 8416-0894 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8416-0894 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8416-0894 you can contact the distributor directly for product support, shipping queries etc.
Is the 8416-0894 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8416-0894 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8416-0894.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8416-0894 often in real-time on the comparison pages.
What if I can't find stock of 8416-0894?
You can fill out our help required form which you can use to request a quote for 8416-0894 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.