Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRSM-CT-53/13-200,
6-1196565-4 |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Application Diameter (Max) | 1.49in, 43mm |
Sleeve Length | 8in, 203mm |
Conductor Range (Tap) | 10 – 0000AWG/kcmil |
Compression Connector Length (Max) | 102mm, 4in |
Wall Thickness | Medium |
Expanded Inside Diameter (Min) | 53mm, 2.09in |
Recovered Wall Thickness (Max) | 2mm |
Application Diameter (Min) | .59in, 15mm |
Recovered Inside Diameter (Max) | 13mm |
Conductor Range (Main) | 2 – 0000AWG/kcmil |
Voltage Rating | ≤ 1kV |
Standards | ANSI C119.1 |
Mechanical Reinforcement | No |
Application | RUS Accepted for Use with Compression & Split-Bolt Connectors. For Use on Standard Poly- or Elastomeric Insulated Cables. |
Non-Toxic & Non-Corrosive Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
UV-Stabilized | Yes, ASTM-G154 |
Marine-Offshore-Shipbuilding Certified | Yes |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Product Use | Wrap-Around, Sealed Cable Tap Splice |
Standard Pack | 10 |
Packaging Method | Pieces in Polybag in Master Carton |
Product Availability | Worldwide |
Technology | Heat Shrink |
Product Family | CRSM |
Material System | Crosslinked Polyolefin |
Adhesive Coating | Yes |
Coating Style | Inline |
Component Design | Heat Shrink |
Shrink Ratio | < 2.5:1 |
Product Type | Heat Shrink Wraparound Cable Tap Splice |
Wall Style (Excluding Adhesive) | Single |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Crsm Wraparound |Raychem Te Connectivity 841597-000 | Newark Electronics |
CRSM-CT-53/13-200 | TE Connectivity 841597-000 | RS Americas |
Where can I find additional details, specifications and documents for a 841597-000?
Additional datasheets, footprints and schematics for 841597-000 are listed on our Part Details page. You can also find images and similar parts to 841597-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 841597-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 841597-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 841597-000 fall under?
The 841597-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.
Can I view similar or alternative parts?
You can view similar parts to 841597-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 841597-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 841597-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 841597-000 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 841597-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 841597-000 often in real-time on the comparison pages.
What if I can't find stock of 841597-000?
You can fill out our help required form which you can use to request a quote for 841597-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.