Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$33.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.25
|
No stock
|
Buy Now | |
Distrelec
from US$62.55
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$56.55
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$56.84
|
-
|
Buy Now | |
Avnet America
from US$33.98
|
-
|
Buy Now | |
RS Americas
from US$45.21
|
-
|
Buy Now | |
element14
from US$84.53
|
-
|
Buy Now | |
Sager
from US$36.15
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Flow Rate - Imperial | 34.1cu.ft/min |
Flow Rate - Metric | 0.97m³/min |
Noise Rating | 27dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
ebmpapst Axial Fan DC Ball 80x80x25.4mm 24V 2600min -1 55m³/h 2-Pin Stranded Wire | Distrelec |
Fan: DC | Transfer Multisort Elektronik |
DC Axial Fan, 80x25mm, 24V | RS |
Ebm Papst |Ebm-Papst 8414NMU | Newark Electronics |
Fan,Axial,24VDC,80x80x25mm,34.1cfm,1.4W,2600rpm,Ball Bearing,IP68 | Avnet America |
DC Fan, 24V, 80x80x25mm, 34.1CFM, 1.4W, 37dBA, 2600RPM, Wire Leads | ebm-papst 8414NMU | RS Americas |
DC Fans Tubeaxial Fan, 80x80x25mm, 24VDC, 34.1CFM, 1.4W, 2600RPM, Ball Bearing, IP68 | Sager |
Where can I find additional details, specifications and documents for a 8414NMU?
Additional datasheets, footprints and schematics for 8414NMU are listed on our Part Details page. You can also find images and similar parts to 8414NMU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8414NMU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8414NMU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8414NMU fall under?
The 8414NMU is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8414NMU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8414NMU you can contact the distributor directly for product support, shipping queries etc.
Is the 8414NMU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8414NMU have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for 8414NMU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8414NMU often in real-time on the comparison pages.
What if I can't find stock of 8414NMU?
You can fill out our help required form which you can use to request a quote for 8414NMU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.