Status: | Unknown |
---|---|
Series: | 8400NU Series |
RoHS: | Unknown |
Prices starting from US$33.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.30
|
443
in stock
|
Buy Now | |
Rapid Electronics
from US$59.69
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$50.10
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.09
|
5
in stock
|
Buy Now | |
Distrelec
from US$57.08
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$53.19
|
-
|
Buy Now | |
Avnet America
from US$33.98
|
-
|
Buy Now | |
RS Americas
from US$47.95
|
-
|
Buy Now | |
element14
from US$60.24
|
-
|
Buy Now | |
Sager
from US$36.15
|
-
|
Buy Now | |
Farnell
from US$56.62
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25.4mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 46.5cu.ft/min |
Flow Rate - Metric | 79m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 8400NU Series |
Power Rating | - |
IP Rating | IP68 |
SVHC | No SVHC (27-Jun-2018) |
IP68 DC axial fan, 80x25mm 79cu.m/h 24V | RS |
DC Tubeaxial Fan | Rapid Electronics |
Fan: DC | Transfer Multisort Elektronik |
ebmpapst Axial Fan DC Ball 80x80x25.4mm 24V 3600min -1 78m³/h 2-Pin Stranded Wire | Distrelec |
Axial Fan, 80Mm, 24Vdc, 46.5Cfm, 37Dba | Newark Electronics |
Fan,Axial,24VDC,80x80x25mm,46.5cfm,2.4W,3600rpm,Ball Bearing,IP68 | Avnet America |
Fan, IP68,DC,24V,80x80x25mm, Sq,46.5CFM,2.4W,37dBA,3600RPM, Leadwires | ebm-papst 8414NHU | RS Americas |
AXIAL FAN, 80MM, 24VDC, 46.5CFM, 37DBA | element14 |
DC Fans Tubeaxial Fan, 80x80x25mm, 24VDC, 46.5CFM, 2.4W, 37dBA, 3600RPM, Ball, IP68 | Sager |
Where can I find additional details, specifications and documents for a 8414NHU?
Additional datasheets, footprints and schematics for 8414NHU are listed on our Part Details page. You can also find images and similar parts to 8414NHU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8414NHU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8414NHU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8414NHU fall under?
The 8414NHU is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8414NHU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8414NHU you can contact the distributor directly for product support, shipping queries etc.
Is the 8414NHU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8414NHU have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 8414NHU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8414NHU often in real-time on the comparison pages.
What if I can't find stock of 8414NHU?
You can fill out our help required form which you can use to request a quote for 8414NHU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.