Status: | Unknown |
---|---|
Series: | 8400N Series |
RoHS: | Unknown |
Prices starting from US$14.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.58
|
2,498
in stock
|
Buy Now | |
Distrelec
from US$22.75
|
83
in stock
|
Buy Now | |
Sager
from US$15.90
|
30
in stock
|
Buy Now | |
element14
from US$26.51
|
24
in stock
|
Buy Now | |
Farnell
from US$22.58
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.20
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$16.05
|
-
|
Buy Now | |
Avnet America
from US$14.91
|
-
|
Buy Now | |
RS Americas
from US$21.66
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 32dBA |
Flow Rate - Imperial | 40.6cu.ft/min |
Flow Rate - Metric | 69m³/h |
Bearing Type | Sleeve |
Power Connection Type | 3 Lead Wires Sensor Output |
Current Rating | - |
Product Range | 8400N Series |
Power Rating | 2W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 80mm x 80mm x 25mm |
Input Voltage Max | 28V |
Input Voltage Min | 18V |
Lead Length | 310mm |
Panel Cutout Diameter | 77mm |
Power Consumption | 2W |
Supply Voltage DC Max | 28V |
Supply Voltage DC Min | 18V |
Type | Standard 80mm |
Tachometer feedback fan,69cu.m/h 24Vdc | RS |
ebmpapst Axial Fan DC 80x80x25mm 24V 65m³/h | Distrelec |
DC Fans Tubeaxial, 80x25mm, 24VDC, 40.6CFM, 2W, 32dB, 3100RPM, Sintec, Open Speed Signal | Sager |
FAN, 80MM, 24VDC | element14 |
Fan: DC | Transfer Multisort Elektronik |
Axial Fan/Ebm Papst |Ebm-Papst 8414N/2G | Newark Electronics |
Sensor Signal 2 Pulses per Revolution Fan Speed Monitor | Avnet America |
DC Fan, 24V, 80x80x25mm, 40.6CFM, 32dBA, 2W, 3100RPM, Wire Leads | ebm-papst 8414N/2G | RS Americas |
Where can I find additional details, specifications and documents for a 8414N/2G?
Additional datasheets, footprints and schematics for 8414N/2G are listed on our Part Details page. You can also find images and similar parts to 8414N/2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8414N/2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8414N/2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8414N/2G fall under?
The 8414N/2G is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8414N/2G when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8414N/2G you can contact the distributor directly for product support, shipping queries etc.
Is the 8414N/2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8414N/2G have stock available?
Authorised distributors including RS, Distrelec, Sager, element14 and Farnell have stock available or on a lead time for 8414N/2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8414N/2G often in real-time on the comparison pages.
What if I can't find stock of 8414N/2G?
You can fill out our help required form which you can use to request a quote for 8414N/2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.