Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$84.18
|
No stock
|
Buy Now | |
RS Americas
from US$73.84
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$114.04
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$95.98
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$107.00
|
20
in stock
|
Buy Now | |
TTI Europe
from US$85.87
|
-
|
Buy Now | |
Sager
from US$94.91
|
-
|
Buy Now | |
Farnell
from US$47.40
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Solid State Relay Screw Mount Zero Crossing SCR 25 A 32 V | Sensata - Crydom 84140810 | RS Americas |
Ssr Relay, Dual, Panel Mount, 280Vac/25A, 17-32Vd |Sensata/crydom 84140810 | Newark Electronics |
SSR Relay Dual Panel Mount 280VAC/25A 17-32VD | Rapid Electronics |
Zero cross 25A Dual SSR 240Vac, 17-32Vdc | RS |
SSR DUAL PM 280VAC/25A 17-32VD | TTI Europe |
Solid State Relays - Industrial Mount 17-32 VDC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84140810?
Additional datasheets, footprints and schematics for 84140810 are listed on our Part Details page. You can also find images and similar parts to 84140810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84140810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84140810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84140810 fall under?
The 84140810 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 84140810 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84140810 you can contact the distributor directly for product support, shipping queries etc.
Is the 84140810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84140810 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 84140810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84140810 often in real-time on the comparison pages.
What if I can't find stock of 84140810?
You can fill out our help required form which you can use to request a quote for 84140810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.