Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.51
Solid State Relay Screw Mount Zero Crossing SCR 25 A 15 V, GN Dual Series | Sensata - Crydom 84140800 | RS Americas |
SSR Relay Dual Panel Mount 280VAC/25A 4-15VDC | Rapid Electronics |
Ssr Relay, Dual, Panel Mount, 280Vac/25A, 4-15Vdc |Sensata/crydom 84140800 | Newark Electronics |
SSR DUAL PM 280VAC/25A 4-15VDC | TTI Europe |
Solid State Relays - Industrial Mount 4-15 VDC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84140800?
Additional datasheets, footprints and schematics for 84140800 are listed on our Part Details page. You can also find images and similar parts to 84140800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84140800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84140800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84140800 fall under?
The 84140800 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 84140800 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84140800 you can contact the distributor directly for product support, shipping queries etc.
Is the 84140800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84140800 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for 84140800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84140800 often in real-time on the comparison pages.
What if I can't find stock of 84140800?
You can fill out our help required form which you can use to request a quote for 84140800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.