Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$107.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$224.38
|
13
in stock
|
Buy Now | |
RS Americas
from US$140.97
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$115.60
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$182.00
|
13
in stock
|
Buy Now | |
TTI Europe
from US$107.06
|
-
|
Buy Now | |
Sager
from US$114.30
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SSR Relay, Dual, Panel Mount, 660VAC/40A, 4-15VDC In, Zero Cross, Faston | Sensata - Crydom 84140600 | RS Americas |
Ssr Relay, Dual, Panel Mount, 660Vac/40A, 4-15Vdc |Sensata/crydom 84140600 | Newark Electronics |
SSR Relay Dual Panel Mount 660VAC/40A 4-15VDC | Rapid Electronics |
SSR DUAL PM 660VAC/40A 4-15VDC | TTI Europe |
Solid State Relays - Industrial Mount 40A/480Vac 4-15Vdc ZC QC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84140600?
Additional datasheets, footprints and schematics for 84140600 are listed on our Part Details page. You can also find images and similar parts to 84140600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84140600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84140600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84140600 fall under?
The 84140600 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 84140600 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84140600 you can contact the distributor directly for product support, shipping queries etc.
Is the 84140600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84140600 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for 84140600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84140600 often in real-time on the comparison pages.
What if I can't find stock of 84140600?
You can fill out our help required form which you can use to request a quote for 84140600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.