Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.69
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 20A |
Operating Voltage Max | 260VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 90VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 260VAC |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage AC Max | 260VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 260V AC |
Control Voltage Type | AC |
External Depth | 60mm |
External Length / Height | 81mm |
External Width | 17.5mm |
Input Voltage Max | 32V |
Input Voltage Min | 4V |
Leakage Current | 5mA |
Load Current Min | 100mA |
Operating Frequency Max | 60Hz |
Operating Frequency Min | 50Hz |
Operating Temperature Max | 55°C |
Operating Temperature Min | -5°C |
Operating Voltage Range | 90V AC to 260V AC |
Output Type | Zero-Crossing |
Output Voltage Max | 260V |
Output Voltage Min | 90V |
RMS Load Voltage Max | 260VAC |
RMS Load Voltage Min | 90VAC |
Turn Off Time | 50ms |
Turn On Time | 50ms |
RELAY, RHP, 20A/240VAC, 76-260VAC IN | Farnell |
Where can I find additional details, specifications and documents for a 84138001?
Additional datasheets, footprints and schematics for 84138001 are listed on our Part Details page. You can also find images and similar parts to 84138001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84138001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84138001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84138001 fall under?
The 84138001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84138001 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84138001 you can contact the distributor directly for product support, shipping queries etc.
Is the 84138001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84138001 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 84138001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84138001 often in real-time on the comparison pages.
What if I can't find stock of 84138001?
You can fill out our help required form which you can use to request a quote for 84138001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.