84137380 Kits & Assortments - Miscellaneous by Crydom

SSR Relay Panel Mount IP20 660VAC125A DC In Insta

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$150.34

Distributor Stock
Logo for Newark
Newark
from US$175.50
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$191.70
13
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$150.34
-
Buy Now
Logo for Sager
Sager
from US$160.24
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR Relay, Panel Mount, IP20, 660VAC/125A, DC In, Instantaneous | Sensata - Crydom 84137380 | RS Americas
Ssr Relay, Panel Mount, Ip20, 660Vac/125A, Dc In, |Sensata/crydom 84137380 | Newark Electronics
SSR PM IP20 660VAC/125A DC | TTI Europe
Solid State Relays - Industrial Mount 125A/480Vac DC In RAN | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 84137380?

Additional datasheets, footprints and schematics for 84137380 are listed on our Part Details page. You can also find images and similar parts to 84137380 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 84137380 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137380 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 84137380 fall under?

The 84137380 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to 84137380 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 84137380 you can contact the distributor directly for product support, shipping queries etc.

Is the 84137380 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 84137380 have stock available?

Authorised distributors including RS Americas, Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for 84137380.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 84137380 often in real-time on the comparison pages.

What if I can't find stock of 84137380?

You can fill out our help required form which you can use to request a quote for 84137380 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay