Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$124.64
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$98.55
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$117.00
|
60
in stock
|
Buy Now | |
Distrelec
from US$99.47
|
2
in stock
|
Buy Now | |
RS Americas
from US$119.85
|
-
|
Buy Now | |
TTI Europe
from US$97.15
|
-
|
Buy Now | |
Sager
from US$105.19
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip20, 280Vac/75A, Dc In, |Sensata/crydom 84137230 | Newark Electronics |
SSR Relay Panel Mount IP20 280VAC/75A DC In | Rapid Electronics |
Sensata Crydom Solid State Relay, GN, 1NO, 75A, 280V, Screw Terminal 1NO 24 ... 280V 100mA ... 75A | Distrelec |
SSR Relay, Panel Mount, IP20, 280VAC/75A, DC In, Instantaneous | Sensata - Crydom 84137230 | RS Americas |
SSR PM IP20 280VAC/75A DC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84137230?
Additional datasheets, footprints and schematics for 84137230 are listed on our Part Details page. You can also find images and similar parts to 84137230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84137230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84137230 fall under?
The 84137230 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 84137230 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84137230 you can contact the distributor directly for product support, shipping queries etc.
Is the 84137230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84137230 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 84137230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84137230 often in real-time on the comparison pages.
What if I can't find stock of 84137230?
You can fill out our help required form which you can use to request a quote for 84137230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.